SCHURTER Inc Power Entry Modules (PEM) 6110.31

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C16 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C16 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1012-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1012-ND
Power Entry Modules (PEM) 486-1012-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C16 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C16 Panel Mount, Flange

Buy Now Datasheet
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter - 84K0327 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter
84K0327
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter 84K0327
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C16 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Body Material:Thermoplast icRoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C16 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Body Material:ThermoplasticRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-1012-ND 84K0327
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers