SCHURTER Inc Power Entry Modules (PEM) 6102.522

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6232-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6232-ND
Power Entry Modules (PEM) 486-6232-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In

Buy Now Datasheet
Iec Power Conn, C18 Inlet, 15A/250V; Iec Connector Type Schurter - 32C5254 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Conn, C18 Inlet, 15A/250V; Iec Connector Type Schurter
32C5254
Iec Power Conn, C18 Inlet, 15A/250V; Iec Connector Type Schurter 32C5254
IEC POWER CONN, C18 INLET, 15A/250V; IEC Connector Type:IEC C18 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6102 Series

IEC POWER CONN, C18 INLET, 15A/250V; IEC Connector Type:IEC C18 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6102 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6232-ND 32C5254
Product Name Power Entry Modules (PEM) Iec Power Conn, C18 Inlet, 15A/250V; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Between Series Adapters - 461-1230-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details