SCHURTER Inc Iec Pwr Connector, C14 Inlet, 10A; Iec Connector Type Schurter 6100.3300.15

Description
IEC PWR CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250V; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:6100-3 Series RoHS Compliant: Yes
Datasheet
Description
IEC PWR CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250V; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:6100-3 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Pwr Connector, C14 Inlet, 10A; Iec Connector Type Schurter - 48AC2456 - Newark, An Avnet Company
Chicago, IL, United States
Iec Pwr Connector, C14 Inlet, 10A; Iec Connector Type Schurter
48AC2456
Iec Pwr Connector, C14 Inlet, 10A; Iec Connector Type Schurter 48AC2456
IEC PWR CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250V; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:6100-3 Series RoHS Compliant: Yes

IEC PWR CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250V; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:6100-3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48AC2456
Product Name Iec Pwr Connector, C14 Inlet, 10A; Iec Connector Type Schurter
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female to BNC Female, Adapter - SALE-9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male Το UFL Male RF Adapter - ET-SMS-U - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details