The 6100-3 is a panel mount appliance inlet designed for screw-on mounting, compatible with both front and rear-side installation. It features a C14 connector according to IEC 60320-1 and is rated for 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA). The inlet can operate within a temperature range of -25 °C to 70 °C and offers a degree of protection of IP 40 or IP 54 when equipped with a sealing kit. The product is suitable for appliances requiring protection class I, making it ideal for various applications. It includes options for solder terminals or quick connect terminals, with a maximum panel thickness of 8 mm. The housing is made from thermoplastic material rated UL 94V-0, ensuring durability and compliance with safety standards.
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:6100-3 Series; Gender:Plug RoHS Compliant: Yes
6100-3, MOUNTING: SCREW, QUICK CONNECT TERMINALS 4.8 X 0.8 MM, APPLIANCE INLET: IEC C14 ROHS COMPLIANT: YES
Appliance Inlet Type Couplers, Black Color, Thermoplastic Material
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 486-1002-ND | 84K0326 | 26AC8403 | 70080619 |
| Product Name | Power Entry Modules (PEM) | Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter | 6100-3, Mounting Schurter | AC Inlet; Screw-On Mount, Quick connectterminal, 250 VAC; 10A; 10Megaohms/Min. |
| Mounting | Panel Mount, Flange | Flange Mount | Screw-On |