SCHURTER Inc IEC Appliance Inlet C20, Screw-on Mounting, Rear Side, PCB Terminal 1601

Description
Description Panel mount: Screw-on mounting, rear-side Appliance Inlet, Pin temperature 70 °C, Protection class I For PCB mounting
Request a Quote
Description
Description Panel mount: Screw-on mounting, rear-side Appliance Inlet, Pin temperature 70 °C, Protection class I For PCB mounting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IEC Appliance Inlet C20, part number 1601, from SCHURTER Inc. is designed for panel mounting with screw-on installation from the rear side. It is suitable for PCB mounting and operates at a rated current of 16 A at 250 VAC for 50 Hz applications, and 20 A at 250 VAC for 60 Hz applications. The inlet has a pin temperature rating of 70 °C and is classified under protection class I, making it appropriate for appliances requiring this level of safety. The product features a dielectric strength of over 3 kVAC between live and neutral, and over 1.5 kVAC between live/neutral and protective earth, ensuring robust electrical insulation. It operates within a temperature range of -25 °C to 70 °C and has an IP20 rating for front-side protection according to IEC 60529. The housing is made from thermoplastic material rated UL 94V-0, ensuring compliance with fire safety standards. This appliance inlet is compliant with various international standards, including IEC 60320-1, UL 60320-1, and CSA C22.2 no. 60320-1, making it suitable for a wide range of applications, including audio/video and information technology equipment as per IEC/UL 62368-1. The product also carries multiple approvals, including VDE, UL, and CCC, confirming its adherence to safety and performance standards.

Datasheet Summary
Powered by GS/AI

The IEC Appliance Inlet C20, part number 1601, from SCHURTER Inc. is designed for panel mounting with screw-on installation from the rear side. It is suitable for PCB mounting and operates at a rated current of 16 A at 250 VAC for 50 Hz applications, and 20 A at 250 VAC for 60 Hz applications. The inlet has a pin temperature rating of 70 °C and is classified under protection class I, making it appropriate for appliances requiring this level of safety. The product features a dielectric strength of over 3 kVAC between live and neutral, and over 1.5 kVAC between live/neutral and protective earth, ensuring robust electrical insulation. It operates within a temperature range of -25 °C to 70 °C and has an IP20 rating for front-side protection according to IEC 60529. The housing is made from thermoplastic material rated UL 94V-0, ensuring compliance with fire safety standards. This appliance inlet is compliant with various international standards, including IEC 60320-1, UL 60320-1, and CSA C22.2 no. 60320-1, making it suitable for a wide range of applications, including audio/video and information technology equipment as per IEC/UL 62368-1. The product also carries multiple approvals, including VDE, UL, and CCC, confirming its adherence to safety and performance standards.

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C20, Screw-on Mounting, Rear Side, PCB Terminal - 1601 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C20, Screw-on Mounting, Rear Side, PCB Terminal
1601
IEC Appliance Inlet C20, Screw-on Mounting, Rear Side, PCB Terminal 1601
Description Panel mount: Screw-on mounting, rear-side Appliance Inlet, Pin temperature 70 °C, Protection class I For PCB mounting

Description

  • Panel mount: Screw-on mounting, rear-side
  • Appliance Inlet, Pin temperature 70 °C, Protection class I
  • For PCB mounting
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 1601
Product Name IEC Appliance Inlet C20, Screw-on Mounting, Rear Side, PCB Terminal
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Panel; PCB; Screw-on mount
Termination Types PCB; Solder Cup; Quick connect
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-1083-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6821-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 3-104-046 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Snap In
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2127-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers