SCHURTER Inc Power, Line Cables and Extension Cords 6051.2061

Description
4.92' (1.50m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
4.92' (1.50m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-1602-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-1602-ND
Power, Line Cables and Extension Cords 486-1602-ND
4.92' (1.50m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

4.92' (1.50m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Cable Assy, Iec C13-Nema 5-15P, 4.9Ft; Connector To Connector Schurter - 75T5626 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Iec C13-Nema 5-15P, 4.9Ft; Connector To Connector Schurter
75T5626
Cable Assy, Iec C13-Nema 5-15P, 4.9Ft; Connector To Connector Schurter 75T5626
CABLE ASSY, IEC C13-NEMA 5-15P, 4.9FT; Connector to Connector:IEC 60320 C13 to NEMA 5-15P; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4.9ft RoHS Compliant: Yes

CABLE ASSY, IEC C13-NEMA 5-15P, 4.9FT; Connector to Connector:IEC 60320 C13 to NEMA 5-15P; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4.9ft RoHS Compliant: Yes

Supplier's Site Datasheet
Vac13Ks, North America, 1.5 M, Connector Iec C13, Cord End Schurter - 32AC5887 - Newark, An Avnet Company
Chicago, IL, United States
Vac13Ks, North America, 1.5 M, Connector Iec C13, Cord End Schurter
32AC5887
Vac13Ks, North America, 1.5 M, Connector Iec C13, Cord End Schurter 32AC5887
VAC13KS, NORTH AMERICA, 1.5 M, CONNECTOR IEC C13, CORD END: ROHS COMPLIANT: YES

VAC13KS, NORTH AMERICA, 1.5 M, CONNECTOR IEC C13, CORD END: ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 486-1602-ND 75T5626 32AC5887
Product Name Power, Line Cables and Extension Cords Cable Assy, Iec C13-Nema 5-15P, 4.9Ft; Connector To Connector Schurter Vac13Ks, North America, 1.5 M, Connector Iec C13, Cord End Schurter
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details