SCHURTER Inc Power, Line Cables and Extension Cords 6051.2045

Description
CH CORDSET 16A 2.5M, V-LOCK
Request a Quote Datasheet
Description
CH CORDSET 16A 2.5M, V-LOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-6051.2045-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-6051.2045-ND
Power, Line Cables and Extension Cords 486-6051.2045-ND
CH CORDSET 16A 2.5M, V-LOCK

CH CORDSET 16A 2.5M, V-LOCK

Buy Now Datasheet
Pwr Cord, Iec C19-Switzerland Plug, Blk; Connector Type A Schurter - 58AC7594 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec C19-Switzerland Plug, Blk; Connector Type A Schurter
58AC7594
Pwr Cord, Iec C19-Switzerland Plug, Blk; Connector Type A Schurter 58AC7594
PWR CORD, IEC C19-SWITZERLAND PLUG, BLK; Connector Type A:IEC 60320 C19; Connector Type B:Mains Plug, Switzerland; Cable Length - Metric:2.5m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, IEC C19-SWITZERLAND PLUG, BLK; Connector Type A:IEC 60320 C19; Connector Type B:Mains Plug, Switzerland; Cable Length - Metric:2.5m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-6051.2045-ND 58AC7594
Product Name Power, Line Cables and Extension Cords Pwr Cord, Iec C19-Switzerland Plug, Blk; Connector Type A Schurter
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/413-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details