6044.0215 -- CORD SETS 10 A, UNITED KINGDOM, 2.5 M, CONNECTOR IEC C13, H05VV-F3G1.0, BLACK
SCHURTER Inc
Cord Sets 10 A, United Kingdom, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black
6044.0215
Description
Description
1 Function:
Power Supply Cord, Protection class I
Pin temperature 70 °C
with fuse 13 A
custom specific versions on request
Request a Quote
Email Supplier
Datasheet
Description
Description
1 Function:
Power Supply Cord, Protection class I
Pin temperature 70 °C
with fuse 13 A
custom specific versions on request
Request a Quote
Email Supplier
Datasheet
Suppliers
Cord Sets 10 A, United Kingdom, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black
6044.0215
Description
1 Function:
Power Supply Cord, Protection class I
Pin temperature 70 °C
with fuse 13 A
custom specific versions on request
Description
- 1 Function:
- Power Supply Cord, Protection class I
- Pin temperature 70 °C
- with fuse 13 A
- custom specific versions on request
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
6044.0215 |
|
Product Name
|
Cord Sets 10 A, United Kingdom, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black |
|
Approvals
|
BSI
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS
Cord Length
236 inch (6000 mm)
View Details
2 suppliers
Approvals
IMQ
Cord Length
98.43 inch (2500 mm)
Jacket Material
Polyvinyl Chloride
View Details