SCHURTER Inc Power Entry Module, Medical, 6A, 125Vac; Connector Type Schurter 5707.0603.412

Description
POWER ENTRY MODULE, MEDICAL, 6A, 125VAC; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Description
POWER ENTRY MODULE, MEDICAL, 6A, 125VAC; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Medical, 6A, 125Vac; Connector Type Schurter - 32M7594 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 6A, 125Vac; Connector Type Schurter
32M7594
Power Entry Module, Medical, 6A, 125Vac; Connector Type Schurter 32M7594
POWER ENTRY MODULE, MEDICAL, 6A, 125VAC; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 6A, 125VAC; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32M7594
Product Name Power Entry Module, Medical, 6A, 125Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Rfi Power Line Filter, 10A, 2Ma; Filter Applications Corcom Te Connectivity - 52K3874 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details