SCHURTER Inc Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) 5707.0603.313

Description
Win Source Part Number: 1340471-5707.0603.31 3 Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Series: 5707 Number of Positions: 3 Features: Shielded Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP65 - Dust Tight, Water Resistant Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial, Medical Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 36.00mm x 33.50mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Base Product Number: 5707.0603 Approval Agency: cULus, ENEC Current Rating - Appliance Inlet: 6A Voltage Rating - Appliance Inlet: 250VAC Current Rating - Filter: 6A
Request a Quote Datasheet
Description
Win Source Part Number: 1340471-5707.0603.31 3 Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Series: 5707 Number of Positions: 3 Features: Shielded Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP65 - Dust Tight, Water Resistant Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial, Medical Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 36.00mm x 33.50mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Base Product Number: 5707.0603 Approval Agency: cULus, ENEC Current Rating - Appliance Inlet: 6A Voltage Rating - Appliance Inlet: 250VAC Current Rating - Filter: 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) - 1340471-5707.0603.313 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
1340471-5707.0603.313
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) 1340471-5707.0603.313
Win Source Part Number: 1340471-5707.0603.31 3 Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Series: 5707 Number of Positions: 3 Features: Shielded Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP65 - Dust Tight, Water Resistant Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial, Medical Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 36.00mm x 33.50mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Base Product Number: 5707.0603 Approval Agency: cULus, ENEC Current Rating - Appliance Inlet: 6A Voltage Rating - Appliance Inlet: 250VAC Current Rating - Filter: 6A

Win Source Part Number: 1340471-5707.0603.313
Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
Series: 5707
Number of Positions: 3
Features: Shielded
Connector Type: Receptacle, Male Blades
Termination: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Connector Style: IEC 320-C14
Ingress Protection: IP65 - Dust Tight, Water Resistant
Material Flammability Rating: UL94 V-0
Standard Package: 10
Filter Type: Filtered (EMI, RFI) - Commercial, Medical
Fuse Holder, Drawer: Fuse Holder
Panel Cutout Dimensions: Rectangular - 36.00mm x 33.50mm
Mounting Type: Panel Mount, Flange
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: SCHURTER Inc.
Base Product Number: 5707.0603
Approval Agency: cULus, ENEC
Current Rating - Appliance Inlet: 6A
Voltage Rating - Appliance Inlet: 250VAC
Current Rating - Filter: 6A

Buy Now Datasheet
Power Entry Modules (PEM) - 486-1273-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1273-ND
Power Entry Modules (PEM) 486-1273-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1340471-5707.0603.313 486-1273-ND
Product Name Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Power Entry Modules (PEM)
Termination Quick Connect - 0.250" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details