SCHURTER Inc Power Entry Mod W/ Filter, M5, C14, 6A; Connector Type Schurter 5707.0603.313

Description
POWER ENTRY MOD W/ FILTER, M5, C14, 6A; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MOD W/ FILTER, M5, C14, 6A; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Mod W/ Filter, M5, C14, 6A; Connector Type Schurter - 32M7593 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod W/ Filter, M5, C14, 6A; Connector Type Schurter
32M7593
Power Entry Mod W/ Filter, M5, C14, 6A; Connector Type Schurter 32M7593
POWER ENTRY MOD W/ FILTER, M5, C14, 6A; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MOD W/ FILTER, M5, C14, 6A; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32M7593
Product Name Power Entry Mod W/ Filter, M5, C14, 6A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-1484-2-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details