SCHURTER Inc Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter 5707.0403.413

Description
POWER ENTRY MODULE, MEDICAL, 4A, 125VAC; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, MEDICAL, 4A, 125VAC; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 32M7584 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter
32M7584
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter 32M7584
POWER ENTRY MODULE, MEDICAL, 4A, 125VAC; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 4A, 125VAC; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32M7584
Product Name Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5067-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
DC Filters - 1-1609091-3 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
2 suppliers