SCHURTER Inc Power Entry Modules (PEM) 5707.0403.312.21

Description
5707 PEM WITH FILTER 4A M5
Request a Quote Datasheet
Description
5707 PEM WITH FILTER 4A M5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5707.0403.312.21-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5707.0403.312.21-ND
Power Entry Modules (PEM) 486-5707.0403.312.21-ND
5707 PEM WITH FILTER 4A M5

5707 PEM WITH FILTER 4A M5

Buy Now Datasheet
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 75Y0024 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter
75Y0024
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter 75Y0024
POWER ENTRY MODULE, MEDICAL, 4A, 125VAC; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:125VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 4A, 125VAC; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:125VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-5707.0403.312.21-ND 75Y0024
Product Name Power Entry Modules (PEM) Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

OBDII connectors - QLC16054 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
METRAL® - 10026155-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details