SCHURTER Inc IEC Filters 5707.0401.312

Description
Schurter 5707.0401.312 IEC Connector
Request a Quote Datasheet
Description
Schurter 5707.0401.312 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 208932 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
208932
IEC Filters 208932
Schurter 5707.0401.312 IEC Connector

Schurter 5707.0401.312 IEC Connector

Supplier's Site
Power Entry Module, Standard, 4A, 125Vac; Connector Type Schurter - 32M7579 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 4A, 125Vac; Connector Type Schurter
32M7579
Power Entry Module, Standard, 4A, 125Vac; Connector Type Schurter 32M7579
POWER ENTRY MODULE, STANDARD, 4A, 125VAC; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 4A, 125VAC; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 208932 32M7579
Product Name IEC Filters Power Entry Module, Standard, 4A, 125Vac; Connector Type Schurter
Package / Mounting Solder
Unlock Full Specs
to access all available technical data

Similar Products

20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
EMI/RFI Filters (LC, RC Networks) - SBSMP5000223MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter Modules - 174-125AHVSBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details