SCHURTER Inc Un-Filtered Iec Power Entry Module, C14; Connector Type Schurter 3-131-463

Description
UN-FILTERED IEC POWER ENTRY MODULE, C14; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
UN-FILTERED IEC POWER ENTRY MODULE, C14; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Un-Filtered Iec Power Entry Module, C14; Connector Type Schurter - 27AJ4161 - Newark, An Avnet Company
Chicago, IL, United States
Un-Filtered Iec Power Entry Module, C14; Connector Type Schurter
27AJ4161
Un-Filtered Iec Power Entry Module, C14; Connector Type Schurter 27AJ4161
UN-FILTERED IEC POWER ENTRY MODULE, C14; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Panel Mount RoHS Compliant: Yes

UN-FILTERED IEC POWER ENTRY MODULE, C14; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 27AJ4161
Product Name Un-Filtered Iec Power Entry Module, C14; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-138-335-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
Power Line EMC Filters - FQA020ADC-N07-M - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, EN60950-1
Rated Voltage 40 volts
View Details
3 suppliers