SCHURTER Inc Power Entry Module, Medical, 2A, 125Vac; Connector Type Schurter 5707.0203.313

Description
POWER ENTRY MODULE, MEDICAL, 2A, 125VAC; Connector Type:IEC C14, C18; Current Rating:2A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, MEDICAL, 2A, 125VAC; Connector Type:IEC C14, C18; Current Rating:2A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Medical, 2A, 125Vac; Connector Type Schurter - 32M7572 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 2A, 125Vac; Connector Type Schurter
32M7572
Power Entry Module, Medical, 2A, 125Vac; Connector Type Schurter 32M7572
POWER ENTRY MODULE, MEDICAL, 2A, 125VAC; Connector Type:IEC C14, C18; Current Rating:2A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 2A, 125VAC; Connector Type:IEC C14, C18; Current Rating:2A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32M7572
Product Name Power Entry Module, Medical, 2A, 125Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-143-606-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details