SCHURTER Inc Power Entry Module, Medical, 1A, 125Vac; Connector Type Schurter 5707.0103.312

Description
POWER ENTRY MODULE, MEDICAL, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, MEDICAL, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Medical, 1A, 125Vac; Connector Type Schurter - 32M7560 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 1A, 125Vac; Connector Type Schurter
32M7560
Power Entry Module, Medical, 1A, 125Vac; Connector Type Schurter 32M7560
POWER ENTRY MODULE, MEDICAL, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32M7560
Product Name Power Entry Module, Medical, 1A, 125Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-103-738-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details
Power Line Filters - 2378736 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details