Schurter 5500.2657.03 Power Line Filter
Single Phase EMC/EMI Line Filter 30A 125V, 250VAC 50/60Hz Single Stage Threaded Post (M6)
POWER LINE FILTER, 1 PHASE, 30A, 250VAC; Filter Applications:Industr
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 1271757 | 486-3243-ND | 81Y5537 |
| Product Name | Power Line Filters | Power Line Filter Modules | Power Line Filter, 1 Phase, 30A, 250Vac; Filter Applications Schurter |
| Filter Type | Single Phase | Single Phase | Single Phase |
| Package / Mounting | Flange mount | Chassis Mount | |
| Standards and Certifications | RoHS | RoHS | |
| Product Standards | BSI CE Conformity Marks; CE, cURus, UKCA |