SCHURTER Inc Power Line Filter Modules 5500.2656.01

Description
Single Phase EMC/EMI Line Filter 20A 125V, 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote
Description
Single Phase EMC/EMI Line Filter 20A 125V, 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Line Filter, part number 81Y5534, is a single-phase filter designed for applications requiring high symmetrical noise attenuation. It has a current rating of 20A and a voltage rating of 250VAC, making it suitable for various industrial and medical applications. The filter features quick connect terminals and is housed in a compact, fully enclosed metal casing. It operates effectively within a temperature range of -40 °C to 100 °C and has a leakage current of less than 1 mA at 250V/60Hz. The product is compliant with IEC 60939, UL 1283, and CSA C22.2 standards, ensuring its reliability and safety in use. With a mean time between failures (MTBF) exceeding 200,000 hours, it offers durability for long-term applications.

Datasheet Summary
Powered by GS/AI

The Power Line Filter, part number 81Y5534, is a single-phase filter designed for applications requiring high symmetrical noise attenuation. It has a current rating of 20A and a voltage rating of 250VAC, making it suitable for various industrial and medical applications. The filter features quick connect terminals and is housed in a compact, fully enclosed metal casing. It operates effectively within a temperature range of -40 °C to 100 °C and has a leakage current of less than 1 mA at 250V/60Hz. The product is compliant with IEC 60939, UL 1283, and CSA C22.2 standards, ensuring its reliability and safety in use. With a mean time between failures (MTBF) exceeding 200,000 hours, it offers durability for long-term applications.

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3247-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3247-ND
Power Line Filter Modules 486-3247-ND
Single Phase EMC/EMI Line Filter 20A 125V, 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 20A 125V, 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filters - 1271756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1271756
Power Line Filters 1271756
Schurter 5500.2656.01 Power Line Filter

Schurter 5500.2656.01 Power Line Filter

Supplier's Site
Power Line Filter, 1 Phase, 20A, 250Vac; Filter Applications Schurter - 81Y5534 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 20A, 250Vac; Filter Applications Schurter
81Y5534
Power Line Filter, 1 Phase, 20A, 250Vac; Filter Applications Schurter 81Y5534
POWER LINE FILTER, 1 PHASE, 20A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:Standard RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 20A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3247-ND 1271756 81Y5534
Product Name Power Line Filter Modules Power Line Filters Power Line Filter, 1 Phase, 20A, 250Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 2871224 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-123-498-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-1269-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers