Single Phase EMC/EMI Line Filter 60A 125V, 250VAC 50/60Hz Single Stage Threaded Post (M6)
POWER LINE FILTER, 1 PHASE, 60A, 250VAC; Filter Applications:Industr
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 486-3226-ND | 81Y5513 |
| Product Name | Power Line Filter Modules | Power Line Filter, 1 Phase, 60A, 250Vac; Filter Applications Schurter |
| Filter Type | Single Phase | Single Phase |
| Package / Mounting | Chassis Mount | |
| Product Standards | BSI CE Conformity Marks; CE, cURus, UKCA | |
| Rated Voltage | 250 volts | 250 volts |