SCHURTER Inc Power Line Filter Modules 5500.2638.07

Description
Single Phase EMC/EMI Line Filter 20A 125V, 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 125V, 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-6317-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-6317-ND
Power Line Filter Modules 486-6317-ND
Single Phase EMC/EMI Line Filter 20A 125V, 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 20A 125V, 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter, 1 Phase, 20A, 250Vac; Filter Applications Schurter - 81Y5486 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 20A, 250Vac; Filter Applications Schurter
81Y5486
Power Line Filter, 1 Phase, 20A, 250Vac; Filter Applications Schurter 81Y5486
POWER LINE FILTER, 1 PHASE, 20A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAB NEO Series RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 20A, 250VAC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAB NEO Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-6317-ND 81Y5486
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 20A, 250Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF2HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Rfi Power Line Filter, 15A, 130Ua; Current Rating Corcom Te Connectivity - 88K2426 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details