Power Line Filter 6A @40°C 2x0.8 mH 250V
Single Phase EMC/EMI Line Filter 6A 125V, 250VAC 50/60Hz Single Stage Quick Connect
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 8788714 | 486-4403-ND |
| Product Name | IEC Filters | Power Line Filter Modules |
| Package / Mounting | Screw Mount | Chassis Mount |
| Standards and Certifications | RoHS | |
| Rated Current | 6 amps | |
| Filter Type | Single Phase |