SCHURTER Inc Power Line Filter Modules 5500.2082

Description
Single Phase EMC/EMI Line Filter 6A 125V, 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 6A 125V, 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-6360-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-6360-ND
Power Line Filter Modules 486-6360-ND
Single Phase EMC/EMI Line Filter 6A 125V, 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 6A 125V, 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Filter, Single Phase, 6A, 125Vac; Filter Applications Schurter - 86H4915 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Single Phase, 6A, 125Vac; Filter Applications Schurter
86H4915
Filter, Single Phase, 6A, 125Vac; Filter Applications Schurter 86H4915
FILTER, SINGLE PHASE, 6A, 125VAC; Filter Applications:Medical ; Voltage Rating:125VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

FILTER, SINGLE PHASE, 6A, 125VAC; Filter Applications:Medical; Voltage Rating:125VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-6360-ND 86H4915
Product Name Power Line Filter Modules Filter, Single Phase, 6A, 125Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-128-420-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line Filters - 1115332 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details