SCHURTER Inc Filter: anti-interference; 250VAC; 5mH; 500uΩ; Ioper.max: 12A 5500.2069

Description
Filter: anti-interference; 250VAC; 5mH; 500uΩ; Ioper.max: 12A
Description
Filter: anti-interference; 250VAC; 5mH; 500uΩ; Ioper.max: 12A

Suppliers

Company
Product
Description
Supplier Links
Filter: anti-interference; 250VAC; 5mH; 500uΩ; Ioper.max: 12A - 685-5500.2069 - Utmel Electronic Limited
Hong Kong, China
Filter: anti-interference; 250VAC; 5mH; 500uΩ; Ioper.max: 12A
685-5500.2069
Filter: anti-interference; 250VAC; 5mH; 500uΩ; Ioper.max: 12A 685-5500.2069
Filter: anti-interference; 250VAC; 5mH; 500uΩ; Ioper.max: 12A

Filter: anti-interference; 250VAC; 5mH; 500uΩ; Ioper.max: 12A

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 685-5500.2069
Product Name Filter: anti-interference; 250VAC; 5mH; 500uΩ; Ioper.max: 12A
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 9 - 14.4 GHz Bandpass Filter - MFBP-00085CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 9000 to 14400 MHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1105 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 34000 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details