Single Phase EMC/EMI Line Filter 10A 125V, 250VAC 50/60Hz Two Stage Quick Connect
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 486-4732-ND | 8784582 |
| Product Name | Power Line Filter Modules | IEC Filters |
| Filter Type | Single Phase | |
| Package / Mounting | Chassis Mount | Screw mount |
| Product Standards | BSI CE Conformity Marks; CE, cURus, UKCA |