POWER LINE FILTER, 1 PH, 20A, 2100UA; Voltage Rating:250VAC; Current Rating:20A; Product Range:FMW-55 Series; Capacitance:68000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 86H4883 |
| Product Name | Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter |
| Configuration / Form Factor | Heavy Duty / Electric Power Capacitors |
| Applications | High Power |
| Capacitance Type | Fixed |