SCHURTER Inc Power Entry Modules (PEM) 5220.1043.3

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4008-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4008-ND
Power Entry Modules (PEM) 486-4008-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter - 10J3548 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter
10J3548
Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter 10J3548
IEC POWER CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:5220 Series RoHS Compliant: Yes

IEC POWER CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:5220 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4008-ND 10J3548
Product Name Power Entry Modules (PEM) Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Female / Jack
Termination Crimp
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details