Altech Corp. IP67 Watertight Straight Receptacle F31S55A

Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product 1920-2229-ND is a power entry connector designed for industrial applications, featuring a robust construction that meets international standards such as IEC 60309. It is constructed from high-impact polyamide material, providing excellent resistance to physical abuse, oils, and chemicals. The connector is designed for ease of installation, with clearly marked terminals and accessible screws from one side. It operates effectively within a temperature range of -25°C to 80°C and is rated for IP67, ensuring protection against dust and water ingress. This product is suitable for applications requiring reliable and safe electrical connections in demanding environments.

Datasheet Summary
Powered by GS/AI

The product 1920-2229-ND is a power entry connector designed for industrial applications, featuring a robust construction that meets international standards such as IEC 60309. It is constructed from high-impact polyamide material, providing excellent resistance to physical abuse, oils, and chemicals. The connector is designed for ease of installation, with clearly marked terminals and accessible screws from one side. It operates effectively within a temperature range of -25°C to 80°C and is rated for IP67, ensuring protection against dust and water ingress. This product is suitable for applications requiring reliable and safe electrical connections in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
IP67 Watertight Straight Receptacle - F31S55A - Altech Corp.
Flemington, NJ, USA
IP67 Watertight Straight Receptacle
F31S55A
IP67 Watertight Straight Receptacle F31S55A
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side

Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use.

Features:

  • High Impact And Abrasion Resistance
  • Resistant To Oil, Petrol, Most Acids And Alkalines
  • Operating Temperature Range -13°F To 176°F
  • Excellent Anti-tracking
  • Grooved Body Improves Hand Grip
  • Insulated Cable Clamp Device
  • Maximum Wiring Space
  • Terminals Clearly Marked
  • All Screws Are Accessible From One Side
Buy Now Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 1920-2229-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
1920-2229-ND
Power Entry Connectors - Inlets, Outlets, Modules 1920-2229-ND
RECPF20A2P3W7H480V RED IP67PANEL

RECPF20A2P3W7H480V RED IP67PANEL

Buy Now Datasheet
AC Power Plugs & Receptacles - F31S55A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
F31S55A
AC Power Plugs & Receptacles F31S55A
AC Power Plugs & Receptacles RECPF,20A,2P/3W,7h,4 80V

AC Power Plugs & Receptacles RECPF,20A,2P/3W,7h,480V

Buy Now Datasheet

Technical Specifications

  Altech Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number F31S55A 1920-2229-ND F31S55A
Product Name IP67 Watertight Straight Receptacle Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Plug
Configuration Single Other
Applications Industrial
Mounting Style Cable Panel; Flange
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Inlet - A41S52A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
IP44 Splashproof Angled Receptacle - F43.21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Heavy Duty Power Connectors - 403010 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
IP44 Splashproof Straight Receptacle - F32S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers