SCHURTER Inc Power Entry Modules (PEM) 5200.0123.1

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2165-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2165-ND
Power Entry Modules (PEM) 486-2165-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Standard, 1A, 250Vac; Connector Type Schurter - 24B278 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 1A, 250Vac; Connector Type Schurter
24B278
Power Entry Module, Standard, 1A, 250Vac; Connector Type Schurter 24B278
POWER ENTRY MODULE, STANDARD, 1A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 1A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2165-ND 24B278
Product Name Power Entry Modules (PEM) Power Entry Module, Standard, 1A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Flange Flange MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data