SCHURTER Inc Power Entry Modules (PEM) 5130

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1370-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1370-ND
Power Entry Modules (PEM) 486-1370-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Standard, 16A, 250V; Connector Type Schurter - 15N4136 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 16A, 250V; Connector Type Schurter
15N4136
Power Entry Module, Standard, 16A, 250V; Connector Type Schurter 15N4136
POWER ENTRY MODULE, STANDARD, 16A, 250V; Connector Type:IEC C20; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 16A, 250V; Connector Type:IEC C20; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-1370-ND 15N4136
Product Name Power Entry Modules (PEM) Power Entry Module, Standard, 16A, 250V; Connector Type Schurter
Mounting Panel Mount, Flange Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details