FILTERED IEC MODULE, C20, 16A, QC; Connector Type:IEC C20; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Panel Mount; IP Rating:IP40
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 15N4139 |
| Product Name | Filtered Iec Module, C20, 16A, Qc; Connector Type Schurter |
| Rated Voltage | 250 volts |