SCHURTER Inc Power Entry Modules (PEM) 5123.2301.0

Description
5123 PEM WITH FILTER 2A M5
Request a Quote Datasheet
Description
5123 PEM WITH FILTER 2A M5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5123.2301.0-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5123.2301.0-ND
Power Entry Modules (PEM) 486-5123.2301.0-ND
5123 PEM WITH FILTER 2A M5

5123 PEM WITH FILTER 2A M5

Buy Now Datasheet
Connector, Power Entry, Inlet, Plug, 2A; Connector Type Schurter - 47W0433 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Inlet, Plug, 2A; Connector Type Schurter
47W0433
Connector, Power Entry, Inlet, Plug, 2A; Connector Type Schurter 47W0433
CONNECTOR, POWER ENTRY, INLET, PLUG, 2A; Connector Type:IEC C14, C18; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, INLET, PLUG, 2A; Connector Type:IEC C14, C18; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-5123.2301.0-ND 47W0433
Product Name Power Entry Modules (PEM) Connector, Power Entry, Inlet, Plug, 2A; Connector Type Schurter
Mounting Panel Mount, Snap-In Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-088-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers