SCHURTER Inc Power Entry Modules (PEM) 5123.1046.0

Description
5123 PEM WITH FILTER 10A
Request a Quote Datasheet
Description
5123 PEM WITH FILTER 10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5123.1046.0-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5123.1046.0-ND
Power Entry Modules (PEM) 486-5123.1046.0-ND
5123 PEM WITH FILTER 10A

5123 PEM WITH FILTER 10A

Buy Now Datasheet
Connector, Power Entry, Inlet, Plug, 10A; Connector Type Schurter - 47W0425 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Inlet, Plug, 10A; Connector Type Schurter
47W0425
Connector, Power Entry, Inlet, Plug, 10A; Connector Type Schurter 47W0425
CONNECTOR, POWER ENTRY, INLET, PLUG, 10A; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, INLET, PLUG, 10A; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-5123.1046.0-ND 47W0425
Product Name Power Entry Modules (PEM) Connector, Power Entry, Inlet, Plug, 10A; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details