SCHURTER Inc Power Entry Modules (PEM) 5123.0004.0

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5123.0004.0-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5123.0004.0-ND
Power Entry Modules (PEM) 486-5123.0004.0-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Connector, Power Entry, Inlet, Plug, 6A; Connector Type Schurter - 47W0415 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Inlet, Plug, 6A; Connector Type Schurter
47W0415
Connector, Power Entry, Inlet, Plug, 6A; Connector Type Schurter 47W0415
CONNECTOR, POWER ENTRY, INLET, PLUG, 6A; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, INLET, PLUG, 6A; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-5123.0004.0-ND 47W0415
Product Name Power Entry Modules (PEM) Connector, Power Entry, Inlet, Plug, 6A; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Industrial Circular Connectors - 2857475 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details