SCHURTER Inc Power Entry Modules (PEM) 5120.2336.1

Description
5120 CONNECTOR FILTER C18 10A M5
Request a Quote Datasheet
Description
5120 CONNECTOR FILTER C18 10A M5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5120.2336.1-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5120.2336.1-ND
Power Entry Modules (PEM) 486-5120.2336.1-ND
5120 CONNECTOR FILTER C18 10A M5

5120 CONNECTOR FILTER C18 10A M5

Buy Now Datasheet
Power Entry Module, Medical, 250Vac; Connector Type Schurter - 29Y3302 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 250Vac; Connector Type Schurter
29Y3302
Power Entry Module, Medical, 250Vac; Connector Type Schurter 29Y3302
POWER ENTRY MODULE, MEDICAL, 250VAC; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 250VAC; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-5120.2336.1-ND 29Y3302
Product Name Power Entry Modules (PEM) Power Entry Module, Medical, 250Vac; Connector Type Schurter
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Contacts - 1317G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Plugs and Receptacles - 486-3-104-047-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers