SCHURTER Inc Power Entry Modules (PEM) 5120.1201.0

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6445-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6445-ND
Power Entry Modules (PEM) 486-6445-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14

Power Entry Connector Receptacle, Male Blades IEC 320-C14

Buy Now Datasheet
Power Entry Module, Bleed Res, 2A, 250V; Connector Type Schurter - 84K5800 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Bleed Res, 2A, 250V; Connector Type Schurter
84K5800
Power Entry Module, Bleed Res, 2A, 250V; Connector Type Schurter 84K5800
POWER ENTRY MODULE, BLEED RES, 2A, 250V; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, BLEED RES, 2A, 250V; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6445-ND 84K5800
Product Name Power Entry Modules (PEM) Power Entry Module, Bleed Res, 2A, 250V; Connector Type Schurter
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
N (F) BH St. Connector for RG316 cable - ET-NFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details