SCHURTER Inc Power Entry Modules (PEM) 5120.0300.1

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange
Request a Quote
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Entry Module, Medical, 1A, 250Vac, with connector type IEC C18, is designed for applications requiring compliance with medical safety standards. It features a compact design suitable for front or rear side mounting, with options for screw-on or snap-in installation. The module supports quick connect terminals and is rated for a maximum leakage current of less than 5 µA, making it suitable for medical equipment. It operates within a temperature range of -25 °C to 85 °C and has a dielectric strength of over 1.7 kVDC between line and neutral, and over 2.7 kVDC between line/neutral and protective earth. The product is compliant with IEC 60601-1 for medical devices and has an IP rating of IP 40 from the front side. It is also RoHS compliant and has a mean time between failures (MTBF) of over 3 million hours, indicating high reliability.

Datasheet Summary
Powered by GS/AI

The Power Entry Module, Medical, 1A, 250Vac, with connector type IEC C18, is designed for applications requiring compliance with medical safety standards. It features a compact design suitable for front or rear side mounting, with options for screw-on or snap-in installation. The module supports quick connect terminals and is rated for a maximum leakage current of less than 5 µA, making it suitable for medical equipment. It operates within a temperature range of -25 °C to 85 °C and has a dielectric strength of over 1.7 kVDC between line and neutral, and over 2.7 kVDC between line/neutral and protective earth. The product is compliant with IEC 60601-1 for medical devices and has an IP rating of IP 40 from the front side. It is also RoHS compliant and has a mean time between failures (MTBF) of over 3 million hours, indicating high reliability.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6463-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6463-ND
Power Entry Modules (PEM) 486-6463-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 21T4898 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter
21T4898
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter 21T4898
POWER ENTRY MODULE, MEDICAL, 1A, 250VAC; Connector Type:IEC C18; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 1A, 250VAC; Connector Type:IEC C18; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6463-ND 21T4898
Product Name Power Entry Modules (PEM) Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details