Schurter 5110.1543.1 IEC Connector
POWER ENTRY MODULE, PLUG, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:IP40; Product Range:5110 Series RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 8676040 | 95B8171 |
| Product Name | IEC Filters | Power Entry Module, Plug, 15A; Connector Type Schurter |
| Package / Mounting | Snap-in |