SCHURTER Inc Connector, Power Entry, Receptacle, 4A; Connector Type Schurter 5008.1114

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 4A; Connector Type:Medical Filtered Power Entry; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Contact Termination:Quick Connect; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 4A; Connector Type:Medical Filtered Power Entry; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Contact Termination:Quick Connect; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 4A; Connector Type Schurter - 78R7631 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 4A; Connector Type Schurter
78R7631
Connector, Power Entry, Receptacle, 4A; Connector Type Schurter 78R7631
CONNECTOR, POWER ENTRY, RECEPTACLE, 4A; Connector Type:Medical Filtered Power Entry; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Contact Termination:Quick Connect; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 4A; Connector Type:Medical Filtered Power Entry; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Contact Termination:Quick Connect; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 78R7631
Product Name Connector, Power Entry, Receptacle, 4A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10484-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Multi-Function Inlet Filters - 1-6609016-3 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details