SCHURTER Inc Plug, Cable, 6.5 mm, 2-pole, 4840.5230

Description
Description pre-assembled cable: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight
Request a Quote
Description
Description pre-assembled cable: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4840.5230 is a pre-assembled 2-pole straight DC plug with a 6.5 mm diameter, designed for low-voltage DC applications. It features a 1.8 m cable with a 2 x 0.3 mm² cross-section, rated for 2 A at 18 VDC, and supports 5000 mating cycles. The plug complies with RoHS 2011/65/EU and its amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. It operates from -20 °C to 70 °C, with an insulation resistance exceeding 100 MΩ at 500 VDC and a dielectric strength of 500 VDC. The physical dimensions include a cable length of 1800 ±50 mm and an outer diameter of 10.0 mm.

Datasheet Summary
Powered by GS/AI

The 4840.5230 is a pre-assembled 2-pole straight DC plug with a 6.5 mm diameter, designed for low-voltage DC applications. It features a 1.8 m cable with a 2 x 0.3 mm² cross-section, rated for 2 A at 18 VDC, and supports 5000 mating cycles. The plug complies with RoHS 2011/65/EU and its amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. It operates from -20 °C to 70 °C, with an insulation resistance exceeding 100 MΩ at 500 VDC and a dielectric strength of 500 VDC. The physical dimensions include a cable length of 1800 ±50 mm and an outer diameter of 10.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Plug, Cable, 6.5 mm, 2-pole, - 4840.5230 - SCHURTER Inc
Santa Rosa, CA, United States
Plug, Cable, 6.5 mm, 2-pole,
4840.5230
Plug, Cable, 6.5 mm, 2-pole, 4840.5230
Description pre-assembled cable: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight

Description

  • pre-assembled cable:
  • Low Voltage DC Plug and Socket
  • DC Plug: 2-pole,, straight
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Electrical Connectors
Product Number 4840.5230
Product Name Plug, Cable, 6.5 mm, 2-pole,
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details