SCHURTER Inc Dc Power Jack, 2P, 2A, 13.5V, Panel; Gender Schurter 4840.222

Description
DC POWER JACK, 2P, 2A, 13.5V, PANEL; Gender:Jack; Current Rating:2A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:3mm; Barrel Outer Diameter:5.9mm RoHS Compliant: Yes
Datasheet
Description
DC POWER JACK, 2P, 2A, 13.5V, PANEL; Gender:Jack; Current Rating:2A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:3mm; Barrel Outer Diameter:5.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Jack, 2P, 2A, 13.5V, Panel; Gender Schurter - 50H2514 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 2P, 2A, 13.5V, Panel; Gender Schurter
50H2514
Dc Power Jack, 2P, 2A, 13.5V, Panel; Gender Schurter 50H2514
DC POWER JACK, 2P, 2A, 13.5V, PANEL; Gender:Jack; Current Rating:2A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:3mm; Barrel Outer Diameter:5.9mm RoHS Compliant: Yes

DC POWER JACK, 2P, 2A, 13.5V, PANEL; Gender:Jack; Current Rating:2A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:3mm; Barrel Outer Diameter:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H2514
Product Name Dc Power Jack, 2P, 2A, 13.5V, Panel; Gender Schurter
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details