4840.2212 -- SOCKET, PCB TERMINALS, 5.7 MM, 2-POLE,
SCHURTER Inc
Socket, PCB terminals, 5.7 mm, 2-pole,
4840.2212
Description
Description
PCB: Drop-in type, rear-side:
Low Voltage DC Plug and Socket
DC Plug: 2-pole,, straight
Request a Quote
Email Supplier
Datasheet
Description
Description
PCB: Drop-in type, rear-side:
Low Voltage DC Plug and Socket
DC Plug: 2-pole,, straight
Request a Quote
Email Supplier
Datasheet
Suppliers
Socket, PCB terminals, 5.7 mm, 2-pole,
4840.2212
Description
PCB: Drop-in type, rear-side:
Low Voltage DC Plug and Socket
DC Plug: 2-pole,, straight
Description
- PCB: Drop-in type, rear-side:
- Low Voltage DC Plug and Socket
- DC Plug: 2-pole,, straight
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
4840.2212 |
|
Product Name
|
Socket, PCB terminals, 5.7 mm, 2-pole, |
|
Gender
|
Male / Plug; Female / Jack
|
|
Geometry
|
Straight
|
|
Termination
|
PCB terminals tin-plated lockable
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details