SCHURTER Inc Socket, PCB terminals, 5.7 mm, 2-pole, 4840.2202

Description
Description PCB: Drop-in type, rear-side: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight
Request a Quote
Description
Description PCB: Drop-in type, rear-side: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4840.2202 is a 2-pole, straight DC socket with PCB terminals, designed for low-voltage DC applications, featuring a 5.7 mm diameter and drop-in mounting. It supports 0.5 A at 12 VDC, with a dielectric strength of 500 VDC and insulation resistance exceeding 100 MΩ at 500 VDC. The operating temperature range is -20 °C to 70 °C, and it is rated for 5000 insertions. The terminals are tin-plated, and the part complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. Physical dimensions include a 15.3 mm outer diameter and a 5.3 mm mounting depth, with a 2.0 mm center contact. Packaging is in quantities of 250 pieces.

Datasheet Summary
Powered by GS/AI

The 4840.2202 is a 2-pole, straight DC socket with PCB terminals, designed for low-voltage DC applications, featuring a 5.7 mm diameter and drop-in mounting. It supports 0.5 A at 12 VDC, with a dielectric strength of 500 VDC and insulation resistance exceeding 100 MΩ at 500 VDC. The operating temperature range is -20 °C to 70 °C, and it is rated for 5000 insertions. The terminals are tin-plated, and the part complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. Physical dimensions include a 15.3 mm outer diameter and a 5.3 mm mounting depth, with a 2.0 mm center contact. Packaging is in quantities of 250 pieces.

Suppliers

Company
Product
Description
Supplier Links
Socket, PCB terminals, 5.7 mm, 2-pole, - 4840.2202 - SCHURTER Inc
Santa Rosa, CA, United States
Socket, PCB terminals, 5.7 mm, 2-pole,
4840.2202
Socket, PCB terminals, 5.7 mm, 2-pole, 4840.2202
Description PCB: Drop-in type, rear-side: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight

Description

  • PCB: Drop-in type, rear-side:
  • Low Voltage DC Plug and Socket
  • DC Plug: 2-pole,, straight
Supplier's Site Datasheet
Power Connectors - 486-4186-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
486-4186-ND
Power Connectors 486-4186-ND
"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Through Hole, Right Angle"

"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Through Hole, Right Angle"

Buy Now Datasheet
Dc Socket 2.0Mm Pcb Lockable Schurter - 48AC2449 - Newark, An Avnet Company
Chicago, IL, United States
Dc Socket 2.0Mm Pcb Lockable Schurter
48AC2449
Dc Socket 2.0Mm Pcb Lockable Schurter 48AC2449
DC SOCKET 2.0MM PCB LOCKABLE

DC SOCKET 2.0MM PCB LOCKABLE

Supplier's Site

Technical Specifications

  SCHURTER Inc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 4840.2202 486-4186-ND 48AC2449
Product Name Socket, PCB terminals, 5.7 mm, 2-pole, Power Connectors Dc Socket 2.0Mm Pcb Lockable Schurter
Gender Male / Plug; Female / Jack Male / Plug
Geometry Straight
Termination PCB terminals tin-plated
lockable
Mounting Drop-in type Through Hole, Right Angle
Unlock Full Specs
to access all available technical data