SCHURTER Inc Dc Power Plug, 2P, 2A, 18V, Cable; Gender Schurter 4840.123

Description
DC POWER PLUG, 2P, 2A, 18V, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.3mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes
Datasheet
Description
DC POWER PLUG, 2P, 2A, 18V, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.3mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Plug, 2P, 2A, 18V, Cable; Gender Schurter - 94C4489 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 2P, 2A, 18V, Cable; Gender Schurter
94C4489
Dc Power Plug, 2P, 2A, 18V, Cable; Gender Schurter 94C4489
DC POWER PLUG, 2P, 2A, 18V, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.3mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes

DC POWER PLUG, 2P, 2A, 18V, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.3mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94C4489
Product Name Dc Power Plug, 2P, 2A, 18V, Cable; Gender Schurter
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mini Banana Plug - 9213 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details