SCHURTER Inc Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers 4832.232

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Packaging: Bulk Part Status: End of Life Connector Type: Receptacle Gender: Receptacle Signal Lines: Mono Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID) Number of Positions/Contacts: 8p8c (RJ45), 2 Power
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Packaging: Bulk Part Status: End of Life Connector Type: Receptacle Gender: Receptacle Signal Lines: Mono Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID) Number of Positions/Contacts: 8p8c (RJ45), 2 Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Packaging: Bulk Part Status: End of Life Connector Type: Receptacle Gender: Receptacle Signal Lines: Mono Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID) Number of Positions/Contacts: 8p8c (RJ45), 2 Power

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Packaging: Bulk
Part Status: End of Life
Connector Type: Receptacle
Gender: Receptacle
Signal Lines: Mono
Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID)
Number of Positions/Contacts: 8p8c (RJ45), 2 Power

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ISL6253HAZ-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 17.64 volts
View Details
Battery Management - 1896951 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SOIC; Soic
Pins 8
View Details
BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination - BQ2000TSN-B5TRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
5 suppliers