The KEC is a panel-mount IEC appliance inlet C14 with a 1- or 2-pole fuseholder, designed for use in equipment requiring protection class I. It supports fuse-links of 5x20 mm or 6.3x32 mm and features a finger-grip fuse drawer removable by hand. The module includes quick-connect terminals sized 4.8 x 0.8 mm and offers an optional voltage selector. Mounting options include screw-on (front or rear) and snap-in (front side only), with panel thickness compatibility of up to 8 mm for screw-on and 1.5/2/2.5 mm for snap-in. It is rated for 10 A at 250 VAC, meets IEC 60335-1 for unattended appliances with glow wire test compliance per IEC 60695-2-12 and -13, and is suitable for IEC/UL 62368-1 and IEC/UL 60601-1 applications. The housing is black thermoplastic with UL 94V-0 rating. A notch is integrated for V-Lock cordsets to prevent accidental disconnection.
Description
Characteristics
Other versions on request
Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | KEC |
| Product Name | IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole and Voltage Selector |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Applications | Hospital |
| Mounting Style | Panel; Screw On Mounting |