SCHURTER Inc Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Schurter 4802.233

Description
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Schurter - 01H9197 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Schurter
01H9197
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Schurter 01H9197
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
4802, Socket, Pcb Terminals, Insulated, 3.5 Mm, 3-Pole, Straight, Uk-Connector Rohs Compliant Schurter - 28AC9681 - Newark, An Avnet Company
Chicago, IL, United States
4802, Socket, Pcb Terminals, Insulated, 3.5 Mm, 3-Pole, Straight, Uk-Connector Rohs Compliant Schurter
28AC9681
4802, Socket, Pcb Terminals, Insulated, 3.5 Mm, 3-Pole, Straight, Uk-Connector Rohs Compliant Schurter 28AC9681
4802, SOCKET, PCB TERMINALS, INSULATED, 3.5 MM, 3-POLE, STRAIGHT, UK-CONNECTOR ROHS COMPLIANT: YES

4802, SOCKET, PCB TERMINALS, INSULATED, 3.5 MM, 3-POLE, STRAIGHT, UK-CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
Audio/rca Connector Schurter - 10AK2338 - Newark, An Avnet Company
Chicago, IL, United States
Audio/rca Connector Schurter
10AK2338
Audio/rca Connector Schurter 10AK2338
AUDIO/RCA CONNECTOR

AUDIO/RCA CONNECTOR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 01H9197 28AC9681 10AK2338
Product Name Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Schurter 4802, Socket, Pcb Terminals, Insulated, 3.5 Mm, 3-Pole, Straight, Uk-Connector Rohs Compliant Schurter Audio/rca Connector Schurter
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
USB Video Adapters - 2368288 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details