SCHURTER Inc Inlet / Outlet, 16A; Iec Connector Type Schurter 4798.9200.21

Description
INLET / OUTLET, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Flange Mount; Product Range:4798 Series; Connector Body Material:Thermoplast ic BodyRoHS Compliant: Yes
Datasheet
Description
INLET / OUTLET, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Flange Mount; Product Range:4798 Series; Connector Body Material:Thermoplast ic BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet / Outlet, 16A; Iec Connector Type Schurter - 72T0848 - Newark, An Avnet Company
Chicago, IL, United States
Inlet / Outlet, 16A; Iec Connector Type Schurter
72T0848
Inlet / Outlet, 16A; Iec Connector Type Schurter 72T0848
INLET / OUTLET, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Flange Mount; Product Range:4798 Series; Connector Body Material:Thermoplast ic BodyRoHS Compliant: Yes

INLET / OUTLET, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Flange Mount; Product Range:4798 Series; Connector Body Material:Thermoplastic BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72T0848
Product Name Inlet / Outlet, 16A; Iec Connector Type Schurter
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details