SCHURTER Inc Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter 4797.313

Description
CONNECTOR, IEC POWER ENTRY, SOCKET, 16A; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:4797 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, IEC POWER ENTRY, SOCKET, 16A; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:4797 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter - 23M1896 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter
23M1896
Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter 23M1896
CONNECTOR, IEC POWER ENTRY, SOCKET, 16A; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:4797 Series RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 16A; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:4797 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M1896
Product Name Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29400-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details