SCHURTER Inc IEC Plug E, Cord Connector (Rewireable), Angled, max. Cable Diameter 10 mm 4736

Description
Description Cord Connectors (Rewireable): Screw-on mounting 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Cable
Request a Quote
Description
Description Cord Connectors (Rewireable): Screw-on mounting 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4736 is a rewirable IEC appliance inlet connector with angled design, rated for 10 A at 250 VAC (IEC) or 15 A at 250 VAC (UL/CSA), featuring screw-on mounting, protection class I, and a maximum cable diameter of 10 mm. The housing is made of black thermoplastic with UL 94V-0 material rating, and it operates within -25 °C to 70 °C. The connector supports 3 x 1 mm² (3 x 16 AWG) cable and meets IEC 60320-1, UL 60320-1, and CSA C22.2 No. 60320-1 product standards, with approvals from VDE, UL, CCC, and KTL. It complies with CE, UKCA, RoHS, China RoHS, and REACH regulations.

Datasheet Summary
Powered by GS/AI

The 4736 is a rewirable IEC appliance inlet connector with angled design, rated for 10 A at 250 VAC (IEC) or 15 A at 250 VAC (UL/CSA), featuring screw-on mounting, protection class I, and a maximum cable diameter of 10 mm. The housing is made of black thermoplastic with UL 94V-0 material rating, and it operates within -25 °C to 70 °C. The connector supports 3 x 1 mm² (3 x 16 AWG) cable and meets IEC 60320-1, UL 60320-1, and CSA C22.2 No. 60320-1 product standards, with approvals from VDE, UL, CCC, and KTL. It complies with CE, UKCA, RoHS, China RoHS, and REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
IEC Plug E, Cord Connector (Rewireable), Angled, max. Cable Diameter 10 mm - 4736 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Plug E, Cord Connector (Rewireable), Angled, max. Cable Diameter 10 mm
4736
IEC Plug E, Cord Connector (Rewireable), Angled, max. Cable Diameter 10 mm 4736
Description Cord Connectors (Rewireable): Screw-on mounting 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Cable

Description

  • Cord Connectors (Rewireable): Screw-on mounting
  • 1 Function
  • Appliance Inlet, Pin temperature 70 °C, Protection class I
  • Cable
Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 486-2154-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-2154-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-2154-ND
PWR ENT PLUG IEC320-2-2E R/A SCR

PWR ENT PLUG IEC320-2-2E R/A SCR

Buy Now Datasheet
AC Power Entry Modules - 4736.0000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4736.0000
AC Power Entry Modules 4736.0000
AC Power Entry Modules 4736 APPL INLET FOR CABLE 10A 70

AC Power Entry Modules 4736 APPL INLET FOR CABLE 10A 70

Buy Now Datasheet

Technical Specifications

  SCHURTER Inc DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 4736 486-2154-ND 4736.0000
Product Name IEC Plug E, Cord Connector (Rewireable), Angled, max. Cable Diameter 10 mm Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Plug Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style Cable; Screw-on mount Free Hanging (In-Line), Right Angle
Standards / Certifications RoHS; UL; CSA; VDE UL; VDE; CCC, cULus, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6895-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3963-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
AC Power Entry Modules - 4302.2103 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
AC Power Entry Modules - 4302.5331 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details